Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ5E88TGR

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16058-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16058-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16058-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Green

Buy Now Datasheet
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit - 99B1929 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit
99B1929
Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit 99B1929
CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5E UTP MODULE, JACK, 8 POSITION, 8CONTACTS, 1PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - CJ5E88TGR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ5E88TGR
Modular Connectors / Ethernet Connectors CJ5E88TGR
Modular Connectors / Ethernet Connectors Mini-Com Module Cat 5e UTP 8 pos 8 wi

Modular Connectors / Ethernet Connectors Mini-Com Module Cat 5e UTP 8 pos 8 wi

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-16058-ND 99B1929 CJ5E88TGR
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat5E Utp Module, Jack, 8 Position, 8Contacts, 1Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers