Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ588RDY

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-16052-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-16052-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-16052-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Buy Now Datasheet
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 84K1096 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
84K1096
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 84K1096
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-16052-ND 84K1096
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data