Panduit Corp. Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit CFG1IW

Description
GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit - 16C2444 - Newark, An Avnet Company
Chicago, IL, United States
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit
16C2444
Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit 16C2444
GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

GFCI MOD, FRAME, PLASTIC, 1 MOD, WHITE; Accessory Type:Faceplate Module; For Use With:Fiber Optic, Audio/Video, STP and UTP; No. of Module Spaces:1; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16C2444
Product Name Gfci Mod, Frame, Plastic, 1 Mod, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details