Panduit Corp. Terminals - Rectangular Connectors CD35-36SL-QY

Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11600-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11600-ND
Terminals - Rectangular Connectors 298-11600-ND
CONN TERM RECT LUG 6-14AWG #3/16

CONN TERM RECT LUG 6-14AWG #3/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
CD35-36SL-QY
Terminals CD35-36SL-QY
Terminals Copper Mech Lug 2H Straight Floating

Terminals Copper Mech Lug 2H Straight Floating

Buy Now Datasheet
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit - 67W3904 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit
67W3904
Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit 67W3904
MECHANICAL LUG, 3/16", SCREW, 6AWG; Product Range:CD Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Insulation:Non Insulated RoHS Compliant: Yes

MECHANICAL LUG, 3/16", SCREW, 6AWG; Product Range:CD Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11600-ND CD35-36SL-QY 67W3904
Product Name Terminals - Rectangular Connectors Terminals Mechanical Lug, 3/16, Screw, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers