"Cable Clip, P-Type Natural Fastener 0.440"" (11.18mm)"
CABLE CLAMP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:11.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.4mm; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14277-ND | 24C8768 |
| Product Name | Cable Supports and Fasteners | Cable Clamp; Cable Clamp / Clip Type Panduit |