Panduit Corp. Cable Supports and Fasteners CCS31-S8-C0

Description
"Cable Clip, P-Type Black Fastener 0.310"" (7.87mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.310"" (7.87mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14272-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14272-ND
Cable Supports and Fasteners 298-14272-ND
"Cable Clip, P-Type Black Fastener 0.310"" (7.87mm)"

"Cable Clip, P-Type Black Fastener 0.310"" (7.87mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7877 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7877
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7877
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14272-ND 96K7877
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233556 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers