"Cable Clamp, P-Type Natural Fastener 0.190"" (4.83mm)"
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14235-ND | 96K7833 |
| Product Name | Cable Supports and Fasteners | P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit |