Win Source Part Number: 1146067-CCH125-S10-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clamp, P-Type
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.500" (12.70mm)
Opening Size: 1.250" (31.75mm)
Panel Hole Size: 0.203" (5.16mm)
Material Thickness: 0.050" (1.27mm)
Screw Size: #10 (M5)
Bundle Center to Mounting Center: 1.060" (26.92mm)
Mounting Type: Fastener
Alternative Parts (Cross-Reference): CCH125S10C;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: CCH125-S10-C-ND,298-
Base Product Number: CCH125
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1146067-CCH125-S10-C |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners |