Panduit Corp. Surface Mount Box, Plastic, 2 Mod, Ivory; Accessory Type Panduit CBXJ2EI-A

Description
SURFACE MOUNT BOX, PLASTIC, 2 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT BOX, PLASTIC, 2 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Box, Plastic, 2 Mod, Ivory; Accessory Type Panduit - 52F7084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box, Plastic, 2 Mod, Ivory; Accessory Type Panduit
52F7084
Surface Mount Box, Plastic, 2 Mod, Ivory; Accessory Type Panduit 52F7084
SURFACE MOUNT BOX, PLASTIC, 2 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

SURFACE MOUNT BOX, PLASTIC, 2 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F7084
Product Name Surface Mount Box, Plastic, 2 Mod, Ivory; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details