Panduit Corp. Cable Ties and Zip Ties CBR4S-M

Description
"Cable Tie, Parallel Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9924-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9924-ND
Cable Ties and Zip Ties 298-9924-ND
"Cable Tie, Parallel Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 04H6879 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
04H6879
Cable Ties; Cable Tie Material Panduit 04H6879
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:356mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:356mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9924-ND 04H6879
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details