Panduit Corp. Cable Ties and Zip Ties CBR2S-M30

Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20938-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20938-ND
Cable Ties and Zip Ties 298-20938-ND
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 193Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit - 61AC6317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 193Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit
61AC6317
Cable Tie, 193Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit 61AC6317
CABLE TIE, 193MM, NYLON 6.6, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 193MM, NYLON 6.6, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20938-ND 61AC6317
Product Name Cable Ties and Zip Ties Cable Tie, 193Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details