Panduit Corp. Cable Ties and Zip Ties CBR2S-M

Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9914-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9914-ND
Cable Ties and Zip Ties 298-9914-ND
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 04H6874 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
04H6874
Cable Ties; Cable Tie Material Panduit 04H6874
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties and Zip Ties - CBR2S-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
CBR2S-M
Cable Ties and Zip Ties CBR2S-M
CABLE TIE NATURAL 50LBS 7.6"

CABLE TIE NATURAL 50LBS 7.6"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-9914-ND 04H6874 CBR2S-M
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit Cable Ties and Zip Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-240 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details