Panduit Corp. Cable Ties and Zip Ties CBR1M-M0

Description
"Cable Tie, Parallel Black 1.00"" (25.40mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 1.00"" (25.40mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9909-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9909-ND
Cable Ties and Zip Ties 298-9909-ND
"Cable Tie, Parallel Black 1.00"" (25.40mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Cable Tie, Parallel Black 1.00"" (25.40mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Contour-Ty Cable Ties; Cable Tie Material Panduit - 65H8802 - Newark, An Avnet Company
Chicago, IL, United States
Contour-Ty Cable Ties; Cable Tie Material Panduit
65H8802
Contour-Ty Cable Ties; Cable Tie Material Panduit 65H8802
CONTOUR-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

CONTOUR-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9909-ND 65H8802
Product Name Cable Ties and Zip Ties Contour-Ty Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details