Panduit Corp. Cable Ties and Zip Ties CBR1.5M-M

Description
"Cable Tie, Parallel Natural 1.50"" (38.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 1.50"" (38.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9906-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9906-ND
Cable Ties and Zip Ties 298-9906-ND
"Cable Tie, Parallel Natural 1.50"" (38.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Cable Tie, Parallel Natural 1.50"" (38.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 04H6870 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
04H6870
Cable Ties; Cable Tie Material Panduit 04H6870
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9906-ND 04H6870
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details