Panduit Corp. Board Supports CBP37-C

Description
"Board Support Snap Fit / Snap Lock Nylon 0.370"" (9.40mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.370"" (9.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 298-1130-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
298-1130-ND
Board Supports 298-1130-ND
"Board Support Snap Fit / Snap Lock Nylon 0.370"" (9.40mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.370"" (9.40mm)"

Buy Now Datasheet
Computers, Hardware; Standoff Material Panduit - 84F1401 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Standoff Material Panduit
84F1401
Computers, Hardware; Standoff Material Panduit 84F1401
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 298-1130-ND 84F1401
Product Name Board Supports Computers, Hardware; Standoff Material Panduit
Type & Shape PCB Support (No Hole / Solid Post) Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details