Panduit Corp. Board Supports CBP25-C

Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 298-1129-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
298-1129-ND
Board Supports 298-1129-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Computers, Hardware; Standoff Material Panduit - 84F1400 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Standoff Material Panduit
84F1400
Computers, Hardware; Standoff Material Panduit 84F1400
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 298-1129-ND 84F1400
Product Name Board Supports Computers, Hardware; Standoff Material Panduit
Type & Shape PCB Support (No Hole / Solid Post) Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details