Panduit Corp. Computers, Hardware; Standoff Material Panduit CBLS50-M

Description
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Product Range:-; Overall Length:-; External Width:- RoHS Compliant: Yes
Description
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Product Range:-; Overall Length:-; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computers, Hardware; Standoff Material Panduit - 88F1136 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Standoff Material Panduit
88F1136
Computers, Hardware; Standoff Material Panduit 88F1136
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Product Range:-; Overall Length:-; External Width:- RoHS Compliant: Yes

COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Product Range:-; Overall Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 88F1136
Product Name Computers, Hardware; Standoff Material Panduit
Type & Shape Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers