Panduit Corp. Terminal, Mechanical Lug, M6, 1/0 Awg; Product Range Panduit CB125-14-QY

Description
TERMINAL, MECHANICAL LUG, M6, 1/0 AWG; Product Range:Pan-Lug CB Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, M6, 1/0 AWG; Product Range:Pan-Lug CB Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, M6, 1/0 Awg; Product Range Panduit - 72K7833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M6, 1/0 Awg; Product Range Panduit
72K7833
Terminal, Mechanical Lug, M6, 1/0 Awg; Product Range Panduit 72K7833
TERMINAL, MECHANICAL LUG, M6, 1/0 AWG; Product Range:Pan-Lug CB Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M6, 1/0 AWG; Product Range:Pan-Lug CB Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
CB125-14-QY
Terminals CB125-14-QY
Terminals Copp Mech Lug 1H 1 Barrel Offse

Terminals Copp Mech Lug 1H 1 Barrel Offse

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 72K7833 CB125-14-QY
Product Name Terminal, Mechanical Lug, M6, 1/0 Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details