Panduit Corp. Labels, Stickers, Decals - Blank C200X100YJC

Description
"LABEL INVNTRY CNTRL 2""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL INVNTRY CNTRL 2""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-12181-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-12181-ND
Labels, Stickers, Decals - Blank 298-12181-ND
"LABEL INVNTRY CNTRL 2""X1"" 200PC"

"LABEL INVNTRY CNTRL 2""X1"" 200PC"

Buy Now Datasheet
Label, Polyester, White, 50.8Mm X 25.4Mm; Label Type Panduit - 61AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 50.8Mm X 25.4Mm; Label Type Panduit
61AC7504
Label, Polyester, White, 50.8Mm X 25.4Mm; Label Type Panduit 61AC7504
LABEL, POLYESTER, WHITE, 50.8MM X 25.4MM; Label Type:Identification; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:200; Product Range:-; Label Dimensions:25.4mmRoH S Compliant: Yes

LABEL, POLYESTER, WHITE, 50.8MM X 25.4MM; Label Type:Identification; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:200; Product Range:-; Label Dimensions:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-12181-ND 61AC7504
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 50.8Mm X 25.4Mm; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details