Panduit Corp. Cable Ties BT9LH-C

Description
Panduit BT9LH-C Cable Tie
Request a Quote Datasheet
Description
Panduit BT9LH-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740089
Cable Ties 2740089
Panduit BT9LH-C Cable Tie

Panduit BT9LH-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13531-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13531-ND
Cable Ties and Zip Ties 298-13531-ND
"Standard, Locking Natural 9.00"" (228.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 9.00"" (228.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 780Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 780Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3302
Cable Tie, 780Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3302
CABLE TIE, 780MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 780MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 16F5149 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5149
Cable Ties; Cable Tie Material Panduit 16F5149
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:780mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:229mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740089 298-13531-ND 49AC3302
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 780Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details