Panduit Corp. Cable Ties and Zip Ties BT8LH-L

Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 8.00"" (203.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1078-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1078-ND
Cable Ties and Zip Ties 298-1078-ND
"Standard, Locking Natural 8.00"" (203.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 8.00"" (203.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 699Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit - 61AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 699Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
61AC6306
Cable Tie, 699Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit 61AC6306
CABLE TIE, 699MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:699mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

CABLE TIE, 699MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:699mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1078-ND 61AC6306
Product Name Cable Ties and Zip Ties Cable Tie, 699Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details