Panduit Corp. Cable Ties BT7LH-C0

Description
Panduit BT7LH-C0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT7LH-C0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740088
Cable Ties 2740088
Panduit BT7LH-C0 Cable Tie

Panduit BT7LH-C0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13530-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13530-ND
Cable Ties and Zip Ties 298-13530-ND
"Standard, Locking Black 7.00"" (177.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 7.00"" (177.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 97B0440 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0440
Cable Ties; Cable Tie Material Panduit 97B0440
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:620mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:620mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:178mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740088 298-13530-ND 97B0440
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details