Panduit Corp. Cable Ties BT5LH-C0

Description
Panduit BT5LH-C0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT5LH-C0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740085
Cable Ties 2740085
Panduit BT5LH-C0 Cable Tie

Panduit BT5LH-C0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13528-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13528-ND
Cable Ties and Zip Ties 298-13528-ND
"Standard, Locking Black 5.00"" (127.00mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 5.00"" (127.00mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Metal Barb, 18.1
Wilmington, MA, United States
Cable Tie, Metal Barb, 18.1"L (460mm), L
BT5LH-C0
Cable Tie, Metal Barb, 18.1"L (460mm), L BT5LH-C0
Cable Tie, Metal Barb, 18.1"L (460mm), L

Cable Tie, Metal Barb, 18.1"L (460mm), L

Buy Now
Cable Ties; Cable Tie Material Panduit - 97B3368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B3368
Cable Ties; Cable Tie Material Panduit 97B3368
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:460mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:460mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:127mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740085 298-13528-ND BT5LH-C0 97B3368
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, Metal Barb, 18.1"L (460mm), L Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details