Panduit Corp. Cable Ties and Zip Ties BT4S-M39

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20808-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20808-ND
Cable Ties and Zip Ties 298-20808-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740083
Cable Ties 2740083
Panduit BT4S-M39 Cable Tie

Panduit BT4S-M39 Cable Tie

Supplier's Site
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 61AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
61AC6292
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 61AC6292
CABLE TIE, 384MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

CABLE TIE, 384MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20808-ND 2740083 61AC6292
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 384Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details