Panduit Corp. Cable Ties BT4S-M30

Description
Panduit BT4S-M30 Cable Tie
Request a Quote Datasheet
Description
Panduit BT4S-M30 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740082
Cable Ties 2740082
Panduit BT4S-M30 Cable Tie

Panduit BT4S-M30 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-12171-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12171-ND
Cable Ties and Zip Ties 298-12171-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 15.1IN - 70043758 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 15.1IN
70043758
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 15.1IN 70043758
Dome-Top® Barb Ty Cable Ties - Heat Stabilized Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section Bundle diameters up to 4.00" (102mm) Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C) Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Heat Stabilized
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section
  • Bundle diameters up to 4.00" (102mm)
  • Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C)
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit - 61AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit
61AC6291
Cable Tie, 384Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit 61AC6291
CABLE TIE, 384MM, NYLON 6.6, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 384MM, NYLON 6.6, 50LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740082 298-12171-ND 70043758 61AC6291
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 15.1IN Cable Tie, 384Mm, Nylon 6.6, 50Lb, Blk; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details