Panduit Corp. Cable Ties and Zip Ties BT4S-M0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10483-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10483-ND
Cable Ties and Zip Ties 298-10483-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, METAL BARB, 15.1
Wilmington, MA, United States
CABLE TIE, METAL BARB, 15.1"L (384MM), S
BT4S-M0
CABLE TIE, METAL BARB, 15.1"L (384MM), S BT4S-M0
CABLE TIE, METAL BARB, 15.1"L (384MM), S

CABLE TIE, METAL BARB, 15.1"L (384MM), S

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-10483-ND BT4S-M0
Product Name Cable Ties and Zip Ties CABLE TIE, METAL BARB, 15.1"L (384MM), S
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details