Panduit Corp. Cable Ties and Zip Ties BT4S-M

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10482-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10482-ND
Cable Ties and Zip Ties 298-10482-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, METAL BARB, 15.1
Wilmington, MA, United States
CABLE TIE, METAL BARB, 15.1"L (384MM), S
BT4S-M
CABLE TIE, METAL BARB, 15.1"L (384MM), S BT4S-M
CABLE TIE, METAL BARB, 15.1"L (384MM), S

CABLE TIE, METAL BARB, 15.1"L (384MM), S

Buy Now
Cable Ties - 2740080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740080
Cable Ties 2740080
Panduit BT4S-M Cable Tie

Panduit BT4S-M Cable Tie

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6; 15.1IN - 70044588 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 15.1IN
70044588
CABLE TIE, DOME-TOP, NYLON 6.6; 15.1IN 70044588
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10482-ND BT4S-M 2740080 70044588
Product Name Cable Ties and Zip Ties CABLE TIE, METAL BARB, 15.1"L (384MM), S Cable Ties CABLE TIE, DOME-TOP, NYLON 6.6; 15.1IN
Color Natural Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details