Panduit Corp. Cable Ties BT4S-C0

Description
Panduit BT4S-C0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT4S-C0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740079
Cable Ties 2740079
Panduit BT4S-C0 Cable Tie

Panduit BT4S-C0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1087-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1087-ND
Cable Ties and Zip Ties 298-1087-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 15.1IN - 70043757 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 15.1IN
70043757
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 15.1IN 70043757
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 97B0438 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0438
Cable Ties; Cable Tie Material Panduit 97B0438
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740079 298-1087-ND 70043757 97B0438
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 15.1IN Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details