Panduit Corp. Cable Ties and Zip Ties BT4M-M0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12170-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12170-ND
Cable Ties and Zip Ties 298-12170-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties - 2740077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740077
Cable Ties 2740077
Panduit BT4M-M0 Cable Tie

Panduit BT4M-M0 Cable Tie

Supplier's Site
Cable Tie, Metal Barb, 14.2
Wilmington, MA, United States
Cable Tie, Metal Barb, 14.2"L (361mm), M
BT4M-M0
Cable Tie, Metal Barb, 14.2"L (361mm), M BT4M-M0
Cable Tie, Metal Barb, 14.2"L (361mm), M

Cable Tie, Metal Barb, 14.2"L (361mm), M

Buy Now
Cable Tie, 361Mm, Nylon 6.6, 18Lb, Blk; Cable Tie Material Panduit - 61AC6290 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 361Mm, Nylon 6.6, 18Lb, Blk; Cable Tie Material Panduit
61AC6290
Cable Tie, 361Mm, Nylon 6.6, 18Lb, Blk; Cable Tie Material Panduit 61AC6290
CABLE TIE, 361MM, NYLON 6.6, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, 361MM, NYLON 6.6, 18LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 98B8699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
98B8699
Cable Ties; Cable Tie Material Panduit 98B8699
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-12170-ND 2740077 BT4M-M0 61AC6290
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Metal Barb, 14.2"L (361mm), M Cable Tie, 361Mm, Nylon 6.6, 18Lb, Blk; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details