Panduit Corp. Cable Ties BT4LH-TL0

Description
Panduit BT4LH-TL0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT4LH-TL0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740070
Cable Ties 2740070
Panduit BT4LH-TL0 Cable Tie

Panduit BT4LH-TL0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10481-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10481-ND
Cable Ties and Zip Ties 298-10481-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 65H8755 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8755
Cable Ties; Cable Tie Material Panduit 65H8755
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN - 70044585 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN
70044585
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN 70044585
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Light-Heavy Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Light-Heavy Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740070 298-10481-ND 65H8755 70044585
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details