Panduit Corp. Cable Ties BT4LH-L0

Description
Panduit BT4LH-L0 Cable Tie
Request a Quote Datasheet
Description
Panduit BT4LH-L0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740068
Cable Ties 2740068
Panduit BT4LH-L0 Cable Tie

Panduit BT4LH-L0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10480-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10480-ND
Cable Ties and Zip Ties 298-10480-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN - 70043752 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN
70043752
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN 70043752
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Light-Heavy Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Light-Heavy Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site
Cable Tie, 378Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 378Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3297
Cable Tie, 378Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3297
CABLE TIE, 378MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 378MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8754 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8754
Cable Ties; Cable Tie Material Panduit 65H8754
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740068 298-10480-ND 70043752 49AC3297
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 14.9IN Cable Tie, 378Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details