Panduit Corp. Cable Ties and Zip Ties BT4I-M0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13525-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13525-ND
Cable Ties and Zip Ties 298-13525-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Metal Barb, 14.3
Wilmington, MA, United States
Cable Tie, Metal Barb, 14.3"L (363mm), I
BT4I-M0
Cable Tie, Metal Barb, 14.3"L (363mm), I BT4I-M0
Cable Tie, Metal Barb, 14.3"L (363mm), I

Cable Tie, Metal Barb, 14.3"L (363mm), I

Buy Now
Cable Ties - 2740066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740066
Cable Ties 2740066
Panduit BT4I-M0 Cable Tie

Panduit BT4I-M0 Cable Tie

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13525-ND BT4I-M0 2740066
Product Name Cable Ties and Zip Ties Cable Tie, Metal Barb, 14.3"L (363mm), I Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details