Panduit Corp. Cable Ties BT4I-C

Description
Panduit BT4I-C Cable Tie
Request a Quote Datasheet
Description
Panduit BT4I-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740063
Cable Ties 2740063
Panduit BT4I-C Cable Tie

Panduit BT4I-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1067-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1067-ND
Cable Ties and Zip Ties 298-1067-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6; 14.3IN - 70043749 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 14.3IN
70043749
CABLE TIE, DOME-TOP, NYLON 6.6; 14.3IN 70043749
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site
PNDT Cable Ties - BT4I-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT4I-C
PNDT Cable Ties BT4I-C
Dome-Top BT4I-C Barb Tie, PA6.6, 14.3L

Dome-Top BT4I-C Barb Tie, PA6.6, 14.3L

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740063 298-1067-ND 70043749 BT4I-C
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6; 14.3IN PNDT Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details