Panduit Corp. CABLE TIE, METAL BARB, 12.0"L (305MM), S BT3S-M0

Description
CABLE TIE, METAL BARB, 12.0"L (305MM), S
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 12.0"L (305MM), S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 12.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 12.0"L (305MM), S
BT3S-M0
CABLE TIE, METAL BARB, 12.0"L (305MM), S BT3S-M0
CABLE TIE, METAL BARB, 12.0"L (305MM), S

CABLE TIE, METAL BARB, 12.0"L (305MM), S

Buy Now
Cable Ties - 2740059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740059
Cable Ties 2740059
Panduit BT3S-M0 Cable Tie

Panduit BT3S-M0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10478-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10478-ND
Cable Ties and Zip Ties 298-10478-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 14C7445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
14C7445
Cable Ties; Cable Tie Material Panduit 14C7445
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number BT3S-M0 2740059 298-10478-ND 14C7445
Product Name CABLE TIE, METAL BARB, 12.0"L (305MM), S Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details