Panduit Corp. Cable Ties BT3S-M

Description
Panduit BT3S-M Cable Tie
Request a Quote Datasheet
Description
Panduit BT3S-M Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740058
Cable Ties 2740058
Panduit BT3S-M Cable Tie

Panduit BT3S-M Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10477-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10477-ND
Cable Ties and Zip Ties 298-10477-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, METAL BARB, 12.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 12.0"L (305MM), S
BT3S-M
CABLE TIE, METAL BARB, 12.0"L (305MM), S BT3S-M
CABLE TIE, METAL BARB, 12.0"L (305MM), S

CABLE TIE, METAL BARB, 12.0"L (305MM), S

Buy Now
Cable Ties; Cable Tie Material Panduit - 96F9947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9947
Cable Ties; Cable Tie Material Panduit 96F9947
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740058 298-10477-ND BT3S-M 96F9947
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, METAL BARB, 12.0"L (305MM), S Cable Ties; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers