Panduit Corp. Cable Ties and Zip Ties BT3S-C0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1086-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1086-ND
Cable Ties and Zip Ties 298-1086-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 19C0300 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
19C0300
Cable Ties; Cable Tie Material Panduit 19C0300
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Ties - BT3S-C0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT3S-C0
PNDT Cable Ties BT3S-C0
Dome-Top BT3S-C0 Barb Tie, Black, UV PA

Dome-Top BT3S-C0 Barb Tie, Black, UV PA

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 12.0IN - 70043747 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 12.0IN
70043747
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 12.0IN 70043747
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1086-ND 19C0300 BT3S-C0 70043747
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit PNDT Cable Ties CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 12.0IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details