Panduit Corp. Cable Ties BT3S-C

Description
Panduit BT3S-C Cable Tie
Request a Quote
Description
Panduit BT3S-C Cable Tie
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 96F9946, is constructed from Nylon 6.6 and is designed for indoor use. It features a standard length of 305 mm and a width of 4.7 mm, with a maximum bundle diameter of 76 mm. The cable tie is UL Listed for use in plenum or air handling spaces, ensuring compliance with NEC standards. Its dome-top head design allows for easy handling and faster installation, while the stainless steel locking barb provides reliable performance and adjustability throughout the bundle range. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Panduit Cable Tie, part number 96F9946, is constructed from Nylon 6.6 and is designed for indoor use. It features a standard length of 305 mm and a width of 4.7 mm, with a maximum bundle diameter of 76 mm. The cable tie is UL Listed for use in plenum or air handling spaces, ensuring compliance with NEC standards. Its dome-top head design allows for easy handling and faster installation, while the stainless steel locking barb provides reliable performance and adjustability throughout the bundle range. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740055
Cable Ties 2740055
Panduit BT3S-C Cable Tie

Panduit BT3S-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-1069-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1069-ND
Cable Ties and Zip Ties 298-1069-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F9946 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9946
Cable Ties; Cable Tie Material Panduit 96F9946
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:305mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Ties - BT3S-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT3S-C
PNDT Cable Ties BT3S-C
Dome-Top BT3S-C Barb Tie, PA6.6, 12L,

Dome-Top BT3S-C Barb Tie, PA6.6, 12L,

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6; 12.0IN - 70043746 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 12.0IN
70043746
CABLE TIE, DOME-TOP, NYLON 6.6; 12.0IN 70043746
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2740055 298-1069-ND 96F9946 BT3S-C 70043746
Product Name Cable Ties Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit PNDT Cable Ties CABLE TIE, DOME-TOP, NYLON 6.6; 12.0IN
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details