Panduit Corp. Cable Ties and Zip Ties BT3LH-TL

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20801-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20801-ND
Cable Ties and Zip Ties 298-20801-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 300Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit - 61AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
61AC6282
Cable Tie, 300Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit 61AC6282
CABLE TIE, 300MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 300MM, NYLON 6.6, 120LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 16F5143 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5143
Cable Ties; Cable Tie Material Panduit 16F5143
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20801-ND 61AC6282
Product Name Cable Ties and Zip Ties Cable Tie, 300Mm, Nylon 6.6, 120Lb, Nat; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details