Panduit Corp. Cable Ties BT2S-M6

Description
Panduit BT2S-M6 Cable Tie
Request a Quote Datasheet
Description
Panduit BT2S-M6 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740043
Cable Ties 2740043
Panduit BT2S-M6 Cable Tie

Panduit BT2S-M6 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13519-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13519-ND
Cable Ties and Zip Ties 298-13519-ND
"Standard, Locking Blue 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, 50Lb, Blu; Cable Tie Material Panduit - 61AC6280 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, 50Lb, Blu; Cable Tie Material Panduit
61AC6280
Cable Tie, 203Mm, Nylon 6.6, 50Lb, Blu; Cable Tie Material Panduit 61AC6280
CABLE TIE, 203MM, NYLON 6.6, 50LB, BLU; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, 50LB, BLU; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740043 298-13519-ND 61AC6280
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, 50Lb, Blu; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details