Panduit Corp. Cable Ties BT2S-M5

Description
Panduit BT2S-M5 Cable Tie
Request a Quote Datasheet
Description
Panduit BT2S-M5 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740042
Cable Ties 2740042
Panduit BT2S-M5 Cable Tie

Panduit BT2S-M5 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13518-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13518-ND
Cable Ties and Zip Ties 298-13518-ND
"Standard, Locking Green 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Green 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit - 65H8744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
65H8744
Cable Tie, 203Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit 65H8744
CABLE TIE, 203MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Barb Lock; Product Range:Dome-Top BT Series RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Barb Lock; Product Range:Dome-Top BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740042 298-13518-ND 65H8744
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 203Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details