Panduit Corp. Cable Ties and Zip Ties BT2S-M39

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12166-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12166-ND
Cable Ties and Zip Ties 298-12166-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740040
Cable Ties 2740040
Panduit BT2S-M39 Cable Tie

Panduit BT2S-M39 Cable Tie

Supplier's Site
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit - 96B2506 - Newark, An Avnet Company
Chicago, IL, United States
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
96B2506
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit 96B2506
DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-12166-ND 2740040 96B2506
Product Name Cable Ties and Zip Ties Cable Ties Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details