Panduit Corp. Cable Ties and Zip Ties BT2S-M30

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12164-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12164-ND
Cable Ties and Zip Ties 298-12164-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740039
Cable Ties 2740039
Panduit BT2S-M30 Cable Tie

Panduit BT2S-M30 Cable Tie

Supplier's Site
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 96B0089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
96B0089
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 96B0089
CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Barb Lock RoHS Compliant: Yes

CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Barb Lock RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 8.0IN - 70043740 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 8.0IN
70043740
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 8.0IN 70043740
Dome-Top® Barb Ty Cable Ties - Heat Stabilized Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section Bundle diameters up to 4.00" (102mm) Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C) Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Heat Stabilized
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section
  • Bundle diameters up to 4.00" (102mm)
  • Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C)
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-12164-ND 2740039 96B0089 70043740
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 8.0IN
Color Black Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details