Panduit Corp. Cable Ties; Cable Tie Material Panduit BT2S-M0

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie; Length:8" RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie; Length:8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 93B6413 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
93B6413
Cable Ties; Cable Tie Material Panduit 93B6413
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie; Length:8" RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie; Length:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B6413
Product Name Cable Ties; Cable Tie Material Panduit
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details