Panduit Corp. CABLE TIE, METAL BARB, 8.0"L (203MM), ST BT2S-M

Description
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 8.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 8.0"L (203MM), ST
BT2S-M
CABLE TIE, METAL BARB, 8.0"L (203MM), ST BT2S-M
CABLE TIE, METAL BARB, 8.0"L (203MM), ST

CABLE TIE, METAL BARB, 8.0"L (203MM), ST

Buy Now
Cable Ties and Zip Ties - 298-10474-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10474-ND
Cable Ties and Zip Ties 298-10474-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Barb,nat,203X4.7Mm,pk1000; Cable Tie Material Panduit - 83T2361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Barb,nat,203X4.7Mm,pk1000; Cable Tie Material Panduit
83T2361
Cable Tie, Barb,nat,203X4.7Mm,pk1000; Cable Tie Material Panduit 83T2361
CABLE TIE, BARB,NAT,203X4.7MM,P K1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, BARB,NAT,203X4.7MM,PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN - 70044580 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN
70044580
CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN 70044580
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number BT2S-M 298-10474-ND 83T2361 70044580
Product Name CABLE TIE, METAL BARB, 8.0"L (203MM), ST Cable Ties and Zip Ties Cable Tie, Barb,nat,203X4.7Mm,pk1000; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6; 8.0IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details