"Standard, Locking Black 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties |
| Product Number | 2740026 | 298-13514-ND | 65H8730 |
| Product Name | Cable Ties | Cable Ties and Zip Ties | Cable Ties; Cable Tie Material Panduit |
| Material | Nylon |