Panduit Corp. CABLE TIE, METAL BARB, 8.0"L (203MM), IN BT2I-M0

Description
CABLE TIE, METAL BARB, 8.0"L (203MM), IN
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 8.0"L (203MM), IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 8.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 8.0"L (203MM), IN
BT2I-M0
CABLE TIE, METAL BARB, 8.0"L (203MM), IN BT2I-M0
CABLE TIE, METAL BARB, 8.0"L (203MM), IN

CABLE TIE, METAL BARB, 8.0"L (203MM), IN

Buy Now
Cable Ties - 2740022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740022
Cable Ties 2740022
Panduit BT2I-M0 Cable Tie

Panduit BT2I-M0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-10471-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10471-ND
Cable Ties and Zip Ties 298-10471-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3277
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3277
CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 97B0131 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0131
Cable Ties; Cable Tie Material Panduit 97B0131
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 8.0IN - 70044575 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 8.0IN
70044575
CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 8.0IN 70044575
Dome-Top® Barb Ty Cable Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections Bundle diameters up to 9.00" (229mm) Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Sections
  • Bundle diameters up to 9.00" (229mm)
  • Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number BT2I-M0 2740022 298-10471-ND 49AC3277 70044575
Product Name CABLE TIE, METAL BARB, 8.0"L (203MM), IN Cable Ties Cable Ties and Zip Ties Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6, WEATHERRESISTANT; 8.0IN
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details