Panduit Corp. Cable Ties and Zip Ties BT2I-C0

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1082-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1082-ND
Cable Ties and Zip Ties 298-1082-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3275
Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3275
CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 203MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 94B7868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94B7868
Cable Ties; Cable Tie Material Panduit 94B7868
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Ties - BT2I-C0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT2I-C0
PNDT Cable Ties BT2I-C0
Dome-Top BT2I-C0 Barb Tie, Black, UV PA

Dome-Top BT2I-C0 Barb Tie, Black, UV PA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-1082-ND 49AC3275 BT2I-C0
Product Name Cable Ties and Zip Ties Cable Tie, 203Mm, Polyamide 6.6, Black; Cable Tie Material Panduit PNDT Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-261 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details