Panduit Corp. CABLE TIE, METAL BARB, 4.0"L (102MM), MI BT1M-M30

Description
CABLE TIE, METAL BARB, 4.0"L (102MM), MI
Request a Quote Datasheet
Description
CABLE TIE, METAL BARB, 4.0"L (102MM), MI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, METAL BARB, 4.0
Wilmington, MA, United States
CABLE TIE, METAL BARB, 4.0"L (102MM), MI
BT1M-M30
CABLE TIE, METAL BARB, 4.0"L (102MM), MI BT1M-M30
CABLE TIE, METAL BARB, 4.0"L (102MM), MI

CABLE TIE, METAL BARB, 4.0"L (102MM), MI

Buy Now
Cable Ties and Zip Ties - 298-12156-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12156-ND
Cable Ties and Zip Ties 298-12156-ND
"Standard, Locking Black 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties - 2740013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740013
Cable Ties 2740013
Panduit BT1M-M30 Cable Tie

Panduit BT1M-M30 Cable Tie

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT1M-M30 298-12156-ND 2740013
Product Name CABLE TIE, METAL BARB, 4.0"L (102MM), MI Cable Ties and Zip Ties Cable Ties
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details