Panduit Corp. Cable Tie, Metal Barb, 4.0"L (102mm), Mi BT1M-M10

Description
Cable Tie, Metal Barb, 4.0"L (102mm), Mi
Request a Quote Datasheet
Description
Cable Tie, Metal Barb, 4.0"L (102mm), Mi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Metal Barb, 4.0
Wilmington, MA, United States
Cable Tie, Metal Barb, 4.0"L (102mm), Mi
BT1M-M10
Cable Tie, Metal Barb, 4.0"L (102mm), Mi BT1M-M10
Cable Tie, Metal Barb, 4.0"L (102mm), Mi

Cable Tie, Metal Barb, 4.0"L (102mm), Mi

Buy Now
Cable Ties and Zip Ties - 298-12155-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12155-ND
Cable Ties and Zip Ties 298-12155-ND
"Standard, Locking White 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking White 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number BT1M-M10 298-12155-ND
Product Name Cable Tie, Metal Barb, 4.0"L (102mm), Mi Cable Ties and Zip Ties
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details