Panduit Corp. Cable Ties BT1.5M-M30

Description
Panduit BT1.5M-M30 Cable Tie
Request a Quote Datasheet
Description
Panduit BT1.5M-M30 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740005
Cable Ties 2740005
Panduit BT1.5M-M30 Cable Tie

Panduit BT1.5M-M30 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-12154-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12154-ND
Cable Ties and Zip Ties 298-12154-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 6.3IN - 70043726 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 6.3IN
70043726
CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 6.3IN 70043726
Dome-Top® Barb Ty Cable Ties - Heat Stabilized Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Miniature Cross Section Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section Bundle diameters up to 4.00" (102mm) Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C) Stainless steel locking barb provides infinite adjustability over its entire length Tool or hand installed

Dome-Top® Barb Ty Cable Ties - Heat Stabilized
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section

  • Available in Miniature, Intermediate, Standard, and Light-Heavy Cross Section
  • Bundle diameters up to 4.00" (102mm)
  • Temperature rating: -75¡F (-59¡C) to 239¡F (115¡C)
  • Stainless steel locking barb provides infinite adjustability over its entire length
  • Tool or hand installed
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2740005 298-12154-ND 70043726
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, DOME-TOP, NYLON 6.6, HEAT STABILIZED; 6.3IN
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details